Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCSM2818FT20L0

Description
20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HCSM2818FT20L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCSM2818FT20L0TR-ND
Chip Resistor - Surface Mount HCSM2818FT20L0TR-ND
20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - HCSM2818FT20L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCSM2818FT20L0DKR-ND
Chip Resistor - Surface Mount HCSM2818FT20L0DKR-ND
20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - HCSM2818FT20L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCSM2818FT20L0CT-ND
Chip Resistor - Surface Mount HCSM2818FT20L0CT-ND
20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

20 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HCSM2818FT20L0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers