Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCSK4026FT1L00

Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-HCSK4026FT1L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK4026FT1L00DKR-ND
Chip Resistor - Surface Mount 738-HCSK4026FT1L00DKR-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCSK4026FT1L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK4026FT1L00TR-ND
Chip Resistor - Surface Mount 738-HCSK4026FT1L00TR-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-HCSK4026FT1L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-HCSK4026FT1L00CT-ND
Chip Resistor - Surface Mount 738-HCSK4026FT1L00CT-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-HCSK4026FT1L00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details