Stackpole Electronics, Inc. Chip Resistor - Surface Mount HCS1206FT1L00

Description
1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HCS1206FT1L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCS1206FT1L00DKR-ND
Chip Resistor - Surface Mount HCS1206FT1L00DKR-ND
1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - HCS1206FT1L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCS1206FT1L00CT-ND
Chip Resistor - Surface Mount HCS1206FT1L00CT-ND
1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - HCS1206FT1L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HCS1206FT1L00TR-ND
Chip Resistor - Surface Mount HCS1206FT1L00TR-ND
1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - HCS1206FT1L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HCS1206FT1L00
Chip Resistor - Surface Mount HCS1206FT1L00
RES 0.001 OHM 1% 2W 1206

RES 0.001 OHM 1% 2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number HCS1206FT1L00DKR-ND HCS1206FT1L00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details