Stackpole Electronics, Inc. Chip Resistor - Surface Mount FCR1206LT8K20

Description
8.2 kOhms ±15% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±15% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCR1206LT8K20-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCR1206LT8K20-ND
Chip Resistor - Surface Mount FCR1206LT8K20-ND
8.2 kOhms ±15% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

8.2 kOhms ±15% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FCR1206LT8K20 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCR1206LT8K20
Chip Resistor - Surface Mount FCR1206LT8K20
RES 8.2K OHM 15% 1/4W 1206

RES 8.2K OHM 15% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number FCR1206LT8K20-ND FCR1206LT8K20
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 15 +/- % 15 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details