Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
STACKPOLE ELECTRONICS, INC.
FB03YTYH221 -- FERRITE BEADS AND CHIPS
Stackpole Electronics, Inc.
Ferrite Beads and Chips
FB03YTYH221
Description
0603, 25%, T&R, UI : 200, HIGH,
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
0603, 25%, T&R, UI : 200, HIGH,
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
738-FB03YTYH221TR-ND
Ferrite Beads and Chips
738-FB03YTYH221TR-ND
0603, 25%, T&R, UI : 200, HIGH,
0603, 25%, T&R, UI : 200, HIGH,
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Chip Inductors
Product Number
738-FB03YTYH221TR-ND
Product Name
Ferrite Beads and Chips
DCR
0.0800 ohms
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
SMD 250MHz 960mA Inductor and Choke
0402CS-2N2XJLW
Specs
Core Material
Ceramic
Standards and Certifications
RoHS
Inductance Range
0.0022 microH
View Details
KOA Speer Electronics, Inc.
Automotive 0.033uH 250MHz 0.6A Inductor and Choke
KQ0603TTE33NJ
Specs
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2
suppliers
RS Components, Ltd.
Surface Mount Inductors
2469842
Specs
Standards and Certifications
RoHS
Inductance Range
6.8 microH
Rated DC Current
80 milliamps
View Details
Central Technologies
CT1008LS-122
Specs
Technology
Wirewound
Core Material
Ferrite
Devices in Package
1
View Details