STACKPOLE ELECTRONICS, INC.
CSS1206FT1L00 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
CSS1206FT1L00
Description
RES 0.001 OHM 1% 1W 1206
Request a Quote
Email Supplier
Datasheet
Description
RES 0.001 OHM 1% 1W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CSS1206FT1L00-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
1.00E-3 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details