Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSRN2010FKR560

Description
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSRN2010FKR560-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSRN2010FKR560-ND
Chip Resistor - Surface Mount CSRN2010FKR560-ND
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRN2010FKR560 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSRN2010FKR560
Chip Resistor - Surface Mount CSRN2010FKR560
RES 0.56 OHM 1% 1W 2010

RES 0.56 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSRN2010FKR560-ND CSRN2010FKR560
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers