Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT12L0

Description
RES 0.012 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.012 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSM2512FT12L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT12L0DKR-ND
Chip Resistor - Surface Mount 738-CSM2512FT12L0DKR-ND
RES 0.012 OHM 1% 3W 2512

RES 0.012 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT12L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT12L0TR-ND
Chip Resistor - Surface Mount 738-CSM2512FT12L0TR-ND
12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

12 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT12L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT12L0CT-ND
Chip Resistor - Surface Mount 738-CSM2512FT12L0CT-ND
RES 0.012 OHM 1% 3W 2512

RES 0.012 OHM 1% 3W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSM2512FT12L0DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details