Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM0603JT10L0

Description
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSM0603JT10L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSM0603JT10L0-ND
Chip Resistor - Surface Mount CSM0603JT10L0-ND
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element

10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSM0603JT10L0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0603; 0603
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details