Win Source Part Number: 1123388-CML0603Y5V10
Category: Capacitors>Ceramic Capacitors
Series: CML
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Stackpole Electronics Inc
Other Names: 738-CML0603Y5V104ZT5
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP, Y5V, 0603, 0.1UF, +80/-20%, Product overview: CML0603Y5V104ZT50V from Stackpole Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CML0603Y5V104ZT50
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1123388-CML0603Y5V104ZT50V | 738-CML0603Y5V104ZT50VCT-ND | 60-CML0603Y5V104ZT50V |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.1UF Capacitor |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |