Stackpole Electronics, Inc. Through Hole Resistors - CF18JT4K70 CF18JT4K70

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915280-CF18JT4K70 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF18JT4K70CT, CF1/84.7K5%R-ND, CF1/84.7KJR-ND, CF1/84.7KJRTR-ND, CF18JT4K70TR, CF1/84.7KJR, CF 1/8 4.7K 5% R, CF1/84.7K5%R, CF1/84.7KJRTR, CF1/84.7KJRCT-ND, CF1/84.7KJRCT
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915280-CF18JT4K70 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF18JT4K70CT, CF1/84.7K5%R-ND, CF1/84.7KJR-ND, CF1/84.7KJRTR-ND, CF18JT4K70TR, CF1/84.7KJR, CF 1/8 4.7K 5% R, CF1/84.7K5%R, CF1/84.7KJRTR, CF1/84.7KJRCT-ND, CF1/84.7KJRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CF18JT4K70
915280-CF18JT4K70
Through Hole Resistors - CF18JT4K70 915280-CF18JT4K70
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915280-CF18JT4K70 Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF18JT4K70CT, CF1/84.7K5%R-ND, CF1/84.7KJR-ND, CF1/84.7KJRTR-ND, CF18JT4K70TR, CF1/84.7KJR, CF 1/8 4.7K 5% R, CF1/84.7K5%R, CF1/84.7KJRTR, CF1/84.7KJRCT-ND, CF1/84.7KJRCT

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 915280-CF18JT4K70
Series: CF
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CF18JT4K70CT, CF1/84.7K5%R-ND, CF1/84.7KJR-ND, CF1/84.7KJRTR-ND, CF18JT4K70TR, CF1/84.7KJR, CF 1/8 4.7K 5% R, CF1/84.7K5%R, CF1/84.7KJRTR, CF1/84.7KJRCT-ND, CF1/84.7KJRCT

Buy Now Datasheet
Through Hole Resistors - CF18JT4K70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT4K70CT-ND
Through Hole Resistors CF18JT4K70CT-ND
4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT4K70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT4K70TR-ND
Through Hole Resistors CF18JT4K70TR-ND
4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

4.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 915280-CF18JT4K70 CF18JT4K70CT-ND
Product Name Through Hole Resistors - CF18JT4K70 Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details