RES 330K OHM 5% 1/8W AXIAL Product overview: CF18JT330K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF18JT330K can be used for catalog matching and distributor lookup.
Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 915279-CF18JT330K
Series: CF
Operating Temperature Range: -55°C ~ 155°C
Features: 330 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CF18JT330KTR, CF1/8330KJRCT-ND, CF1/8330KJR-ND, CF1/8330KJR, CF1/8330KJRTR-ND, CF1/8330K5%R, CF1/8330KJRCT, CF1/8330KJRTR, CF 1/8 330K 5% R, CF1/8330K5%R-ND, CF18JT330KCT
330 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
330 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CF18JT330K | 915279-CF18JT330K | CF18JT330KCT-ND |
| Product Name | 8W Resistor | Through Hole Resistors - CF18JT330K | Through Hole Resistors |
| Technology / Construction | Carbon Film | CarbonFilm; MetalFilm | CarbonFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial | |
| Resistance Range | 330000 ohms | ||
| Temperature Coefficient | 0.0 ±ppm/°C | -850 ±ppm/°C | |
| Power Rating | 0.1250 watts | 0.1250 watts |