Stackpole Electronics, Inc. Through Hole Resistors CF18JT2K70

Description
2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF18JT2K70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT2K70TR-ND
Through Hole Resistors CF18JT2K70TR-ND
2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT2K70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT2K70CT-ND
Through Hole Resistors CF18JT2K70CT-ND
2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

2.7 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 2.7K OHM 1/8W 5% AXIAL - 762-CF18JT2K70 - Utmel Electronic Limited
Hong Kong, China
RES 2.7K OHM 1/8W 5% AXIAL
762-CF18JT2K70
RES 2.7K OHM 1/8W 5% AXIAL 762-CF18JT2K70
RES 2.7K OHM 1/8W 5% AXIAL

RES 2.7K OHM 1/8W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF18JT2K70TR-ND 762-CF18JT2K70
Product Name Through Hole Resistors RES 2.7K OHM 1/8W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers