Stackpole Electronics, Inc. Resistors - Through Hole Resistors CF14JT47K0

Description
Win Source Part Number: 1110949-CF14JT47K0 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm) Alternative Parts (Cross-Reference): CF14JT47K0.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/447K5%R,CF1/447K JRTR-ND,CF1/447KJRCT ,CF1/447K5%RCT,CF14J T47K0CT,CF1/447K5%RC T-ND,CF 1/4 47K 5% R,CF14JT47K0TR,CF1/4 47K5%R-ND,CF1/447KJR CT-ND,CF1/447K5%RTR, CF1/447K5%RTR-ND,CF1 /447KJRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1110949-CF14JT47K0 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm) Alternative Parts (Cross-Reference): CF14JT47K0.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/447K5%R,CF1/447K JRTR-ND,CF1/447KJRCT ,CF1/447K5%RCT,CF14J T47K0CT,CF1/447K5%RC T-ND,CF 1/4 47K 5% R,CF14JT47K0TR,CF1/4 47K5%R-ND,CF1/447KJR CT-ND,CF1/447K5%RTR, CF1/447K5%RTR-ND,CF1 /447KJRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1110949-CF14JT47K0
Resistors - Through Hole Resistors 1110949-CF14JT47K0
Win Source Part Number: 1110949-CF14JT47K0 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm) Alternative Parts (Cross-Reference): CF14JT47K0.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/447K5%R,CF1/447K JRTR-ND,CF1/447KJRCT ,CF1/447K5%RCT,CF14J T47K0CT,CF1/447K5%RC T-ND,CF 1/4 47K 5% R,CF14JT47K0TR,CF1/4 47K5%R-ND,CF1/447KJR CT-ND,CF1/447K5%RTR, CF1/447K5%RTR-ND,CF1 /447KJRTR

Win Source Part Number: 1110949-CF14JT47K0
Category: Resistors>Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -500ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
Alternative Parts (Cross-Reference): CF14JT47K0.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: CF1/447K5%R,CF1/447KJRTR-ND,CF1/447KJRCT,CF1/447K5%RCT,CF14JT47K0CT,CF1/447K5%RCT-ND,CF 1/4 47K 5% R,CF14JT47K0TR,CF1/447K5%R-ND,CF1/447KJRCT-ND,CF1/447K5%RTR,CF1/447K5%RTR-ND,CF1/447KJRTR

Buy Now Datasheet
Through Hole Resistors - CF14JT47K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT47K0CT-ND
Through Hole Resistors CF14JT47K0CT-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT47K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT47K0TR-ND
Through Hole Resistors CF14JT47K0TR-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
4W Resistor - 53-CF14JT47K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-CF14JT47K0
4W Resistor 53-CF14JT47K0
RES 47K OHM 5% 1/4W AXIAL Product overview: CF14JT47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF14JT47K0 can be used for catalog matching and distributor lookup.

RES 47K OHM 5% 1/4W AXIAL Product overview: CF14JT47K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF14JT47K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1110949-CF14JT47K0 CF14JT47K0CT-ND 53-CF14JT47K0
Product Name Resistors - Through Hole Resistors Through Hole Resistors 4W Resistor
Technology / Construction CarbonFilm; MetalFilm CarbonFilm Carbon Film
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -500 ±ppm/°C -500 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details