Win Source Part Number: 1191504-CF14JT120R
Category: Resistors>Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -400ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
Alternative Parts (Cross-Reference): CF14JT120R.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: CF1/4120JRCT-ND,CF14
RES 120 OHM 5% 1/4W AXIAL Product overview: CF14JT120R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CF14JT120R can be used for catalog matching and distributor lookup.
120 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
120 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1191504-CF14JT120R | 53-CF14JT120R | CF14JT120RTR-ND |
| Product Name | Resistors - Through Hole Resistors | 120 OHM 4W Resistor | Through Hole Resistors |
| Technology / Construction | CarbonFilm; MetalFilm | Carbon Film | CarbonFilm |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 0.0 to -400 ±ppm/°C | 0.0 ±ppm/°C | -400 ±ppm/°C |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |