STACKPOLE ELECTRONICS, INC.
CF14JT10K0 -- CF 1/4 20K 5% TR STACKPOLE ELECTRONICS
Stackpole Electronics, Inc.
Cf 1/4 20K 5% Tr Stackpole Electronics
CF14JT10K0
Description
CF 1/4 20K 5% TR
Description
CF 1/4 20K 5% TR
Suppliers
Cf 1/4 20K 5% Tr Stackpole Electronics
78Y4255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78Y4255 |
|
Product Name
|
Cf 1/4 20K 5% Tr Stackpole Electronics |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers