Stackpole Electronics, Inc. Through Hole Resistors CF12JT22K0

Description
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF12JT22K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT22K0CT-ND
Through Hole Resistors CF12JT22K0CT-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF12JT22K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT22K0TR-ND
Through Hole Resistors CF12JT22K0TR-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Resistor - 32552492 - Radwell International
Willingboro, NJ, United States
Resistor
32552492
Resistor 32552492
RESISTOR, SERIES CF, 22K OHM, 0.5W (1/2W), 5%, CARBON FILM, AXIAL, THROUGH HOLE, 2.70 X 8.50MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SERIES CF, 22K OHM, 0.5W (1/2W), 5%, CARBON FILM, AXIAL, THROUGH HOLE, 2.70 X 8.50MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number CF12JT22K0CT-ND 32552492
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details