Stackpole Electronics, Inc. Through Hole Resistors CF12JT1R00

Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF12JT1R00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT1R00CT-ND
Through Hole Resistors CF12JT1R00CT-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF12JT1R00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT1R00TR-ND
Through Hole Resistors CF12JT1R00TR-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1208978-CF12JT1R00
Resistors - Through Hole Resistors 1208978-CF12JT1R00
Win Source Part Number: 1208978-CF12JT1R00 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF12JT1R00TR,CF1/215 %RCT,CF1/21JRCT-ND,C F1/215%RTR-ND,CF1/21 5%RCT-ND,CF1/21JRTR- ND,CF1/21JRCT,CF12JT 1R00CT,CF1/215%RTR,C F1/215%R-ND,CF1/21JR TR,CF 1/2 1 5% R,CF1/215%R

Win Source Part Number: 1208978-CF12JT1R00
Category: Resistors>Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: CF12JT1R00TR,CF1/215%RCT,CF1/21JRCT-ND,CF1/215%RTR-ND,CF1/215%RCT-ND,CF1/21JRTR-ND,CF1/21JRCT,CF12JT1R00CT,CF1/215%RTR,CF1/215%R-ND,CF1/21JRTR,CF 1/2 1 5% R,CF1/215%R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CF12JT1R00CT-ND 1208978-CF12JT1R00
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers