Stackpole Electronics, Inc. Through Hole Resistors ASRM1JA1M00

Description
RES 1M OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 1M OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-ASRM1JA1M00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM1JA1M00CT-ND
Through Hole Resistors 738-ASRM1JA1M00CT-ND
RES 1M OHM 5% 1W AXIAL

RES 1M OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-ASRM1JA1M00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM1JA1M00TB-ND
Through Hole Resistors 738-ASRM1JA1M00TB-ND
1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-ASRM1JA1M00CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details