Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | PSB-750 |
| Product Name | Press-Fit-Bronze-Self-Align |
| Bushing Type | Sleeve |
| Bearing ID | 0.7510 to 0.7520 inch (19.08 to 19.10 mm) |
| Bearing OD | 1.2500 inch (31.75 mm) |
| Length | 0.850 inch (21.59 mm) |