Spyraflo, Inc. Pillow-Block-Bronze-Self-Align PB3-875-B

Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available
Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Pillow-Block-Bronze-Self-Align - PB3-875-B - Spyraflo, Inc.
Peachtree City, GA, USA
Pillow-Block-Bronze-Self-Align
PB3-875-B
Pillow-Block-Bronze-Self-Align PB3-875-B
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.

Features

  • ±5° static self-alignment
  • Multiple bearing choices
  • Lower profile and narrower than comparable self-aligning ball bearings
  • Lightweight and corrosion resistant
  • Clean lines and easy to install
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Pillow Block Bearings
Product Number PB3-875-B
Product Name Pillow-Block-Bronze-Self-Align
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.8750 inch (22.22 mm)
Rated Speed 4850 rpm
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details