Spyraflo, Inc. Self-Clinch-Delrin-Self-Align-SS FSSD-187-3

Description
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better solution simple. Available in a wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you manufacture lower-cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a secure mounting, minimum occupation of panel surface and thin panel use. Installation is impervious to shock or vibration. Installation is equally successful on thin sheet steel or thick, substantial frames and housings. High and Low Temperature options available
Description
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better solution simple. Available in a wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you manufacture lower-cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a secure mounting, minimum occupation of panel surface and thin panel use. Installation is impervious to shock or vibration. Installation is equally successful on thin sheet steel or thick, substantial frames and housings. High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Self-Clinch-Delrin-Self-Align-SS - FSSD-187-3 - Spyraflo, Inc.
Peachtree City, GA, USA
Self-Clinch-Delrin-Self-Align-SS
FSSD-187-3
Self-Clinch-Delrin-Self-Align-SS FSSD-187-3
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better solution simple. Available in a wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you manufacture lower-cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a secure mounting, minimum occupation of panel surface and thin panel use. Installation is impervious to shock or vibration. Installation is equally successful on thin sheet steel or thick, substantial frames and housings. High and Low Temperature options available

Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better solution simple. Available in a wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you manufacture lower-cost, longer-lasting products.

Features

  • Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials
  • The steel retainer absorbs the full force of installation without any effect on the bearing ID.
  • Self-Clinching ensures a secure mounting, minimum occupation of panel surface and thin panel use.
  • Installation is impervious to shock or vibration.
  • Installation is equally successful on thin sheet steel or thick, substantial frames and housings.
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FSSD-187-3
Product Name Self-Clinch-Delrin-Self-Align-SS
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1885 to 0.1905 inch (4.79 to 4.84 mm)
Bearing OD 0.5000 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.4375 inch (36.51 mm)
View Details
DTS10™ Metal-Polymer Composite Bearings - 08 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details