Johnson Pump, An SPX Brand Marine Water Heater AquaH

Description
AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets. The AquaH series is designed to withstand the marine environment. It is compact, easy to install and has a modern, attractive look. Electrical heating elements are available in Incoloy at 500 & 1200 Watts allowing hot water production when engine heat is not available but when 230 volts AC is. Delivered with an adjustable safety thermostat for temperature adjustment while on electrical heating. External casing made of AISI 304 stainless steel Standard with compact plastic integrated mounting brackets Internal surface made of AISI 316L stainless steel Heat insulation polyurethane foam Safety & non return valve set at 6 Bar +/- 0,5 Bar Engine ware fittings 1/2 BSP
Datasheet
Description
AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets. The AquaH series is designed to withstand the marine environment. It is compact, easy to install and has a modern, attractive look. Electrical heating elements are available in Incoloy at 500 & 1200 Watts allowing hot water production when engine heat is not available but when 230 volts AC is. Delivered with an adjustable safety thermostat for temperature adjustment while on electrical heating. External casing made of AISI 304 stainless steel Standard with compact plastic integrated mounting brackets Internal surface made of AISI 316L stainless steel Heat insulation polyurethane foam Safety & non return valve set at 6 Bar +/- 0,5 Bar Engine ware fittings 1/2 BSP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Water Heater - AquaH - Johnson Pump, An SPX Brand
Delavan, WI, United States
Marine Water Heater
AquaH
Marine Water Heater AquaH
AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets. The AquaH series is designed to withstand the marine environment. It is compact, easy to install and has a modern, attractive look. Electrical heating elements are available in Incoloy at 500 & 1200 Watts allowing hot water production when engine heat is not available but when 230 volts AC is. Delivered with an adjustable safety thermostat for temperature adjustment while on electrical heating. External casing made of AISI 304 stainless steel Standard with compact plastic integrated mounting brackets Internal surface made of AISI 316L stainless steel Heat insulation polyurethane foam Safety & non return valve set at 6 Bar +/- 0,5 Bar Engine ware fittings 1/2 BSP

AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets.

The AquaH series is designed to withstand the marine environment. It is compact, easy to install and has a modern, attractive look.

Electrical heating elements are available in Incoloy at 500 & 1200 Watts allowing hot water production when engine heat is not available but when 230 volts AC is. Delivered with an adjustable safety thermostat for temperature adjustment while on electrical heating.

  • External casing made of AISI 304 stainless steel
  • Standard with compact plastic integrated mounting brackets
  • Internal surface made of AISI 316L stainless steel
  • Heat insulation polyurethane foam
  • Safety & non return valve set at 6 Bar +/- 0,5 Bar
  • Engine ware fittings 1/2 BSP
Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Electric Heaters
Product Number AquaH
Product Name Marine Water Heater
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 835 F (446 C)
Heating Capacity 0.50 to 1.20 kW (1.71 to 4.09 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

3 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2030M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details