Waukesha Cherry-Burrell, An SPX Brand Bushing 060-098-000

Description
STAINLESS STEEL BUSHING SLEEVE, DIMS: 1-7/8 INCHES, OUTER DIAMETER, 2-1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
STAINLESS STEEL BUSHING SLEEVE, DIMS: 1-7/8 INCHES, OUTER DIAMETER, 2-1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 43087427 - Radwell International
Willingboro, NJ, United States
Bushing
43087427
Bushing 43087427
STAINLESS STEEL BUSHING SLEEVE, DIMS: 1-7/8 INCHES, OUTER DIAMETER, 2-1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

STAINLESS STEEL BUSHING SLEEVE, DIMS: 1-7/8 INCHES, OUTER DIAMETER, 2-1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bushing -  - Radwell International
Willingboro, NJ, United States
Bushing
Bushing
WAUKESHA PUMPS Machine Parts 060-098-000

WAUKESHA PUMPS Machine Parts 060-098-000

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 43087427
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-1-5/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3125 inch (33.34 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 11060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details