Springer Controls Company, Inc. Proximity Switch PRSL0037XX

Description
SWITCH, DOUBLE BREAK, SLOW ACTION, 250V, 3A, UI=300V, 1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, DOUBLE BREAK, SLOW ACTION, 250V, 3A, UI=300V, 1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 126704057 - Radwell International
Willingboro, NJ, United States
Proximity Switch
126704057
Proximity Switch 126704057
SWITCH, DOUBLE BREAK, SLOW ACTION, 250V, 3A, UI=300V, 1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY

SWITCH, DOUBLE BREAK, SLOW ACTION, 250V, 3A, UI=300V, 1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 126704057
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1446-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers