Sprecher + Schuh Auxiliary Contact CA3-PH10

Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SIDE MOUNT, 1 N/O. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SIDE MOUNT, 1 N/O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 4871355 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
4871355
Auxiliary Contact 4871355
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SIDE MOUNT, 1 N/O. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SIDE MOUNT, 1 N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4871355
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 25486285 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 42 amps
View Details
Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details
IEC 12 A Contactor - 100-C12W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details