Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09F200

Description
100-C IEC Contactor, 220-230V 50Hz, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 220-230V 50Hz, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09F200 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09F200
IEC 9 A Contactor 100-C09F200
100-C IEC Contactor, 220-230V 50Hz, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack

100-C IEC Contactor, 220-230V 50Hz, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack

Supplier's Site
Contactor - 16104163 - Radwell International
Willingboro, NJ, United States
Contactor
16104163
Contactor 16104163
CONTACTOR, NON REVERSING, 9 AMP, 220/230 VAC, 50HZ, 3 PHASE, SCREW TERMINALS, LINE SIDE, 2 NO 2 NC, 3 POLE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON REVERSING, 9 AMP, 220/230 VAC, 50HZ, 3 PHASE, SCREW TERMINALS, LINE SIDE, 2 NO 2 NC, 3 POLE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09F200 16104163
Product Name IEC 9 A Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 20664051 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 24 volts
View Details
IEC 9 A Contactor - 100-C09A300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12X200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details