Sprecher + Schuh Contactor CA3-9-10-127

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, CA3 SERIES, NON-REVERSING, 9 AMP, 3 POLE, 2 HP @ 230V / 5 HP @ 460V (3 PHASE), 1 NO AUX CONTACT, 127 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, CA3 SERIES, NON-REVERSING, 9 AMP, 3 POLE, 2 HP @ 230V / 5 HP @ 460V (3 PHASE), 1 NO AUX CONTACT, 127 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 40381165 - Radwell International
Willingboro, NJ, United States
Contactor
40381165
Contactor 40381165
DISCONTINUED BY MANUFACTURER, CONTACTOR, CA3 SERIES, NON-REVERSING, 9 AMP, 3 POLE, 2 HP @ 230V / 5 HP @ 460V (3 PHASE), 1 NO AUX CONTACT, 127 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, CA3 SERIES, NON-REVERSING, 9 AMP, 3 POLE, 2 HP @ 230V / 5 HP @ 460V (3 PHASE), 1 NO AUX CONTACT, 127 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
SPRECHER & SCHUH Contactors & Starters CA3-9-10-127

SPRECHER & SCHUH Contactors & Starters CA3-9-10-127

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 40381165
Product Name Contactor Contactor
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 75A Contactors - MC-75A-DC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UK10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 66775462 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 20 amps
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details