Spraying Systems Co. D10-56HSS

Description
The UniJet spray tips feature a solid, cone-shaped spray pattern with a round impact area. When combined with a UniJet System, complete nozzle assemblies can include a nozzle body and tip retainer, slotted strainer, core, and orifice disc. Model D spray tip features a disc and core type construction in stainless steel, brass or tungsten carbide for excellent wear resistance.
Description
The UniJet spray tips feature a solid, cone-shaped spray pattern with a round impact area. When combined with a UniJet System, complete nozzle assemblies can include a nozzle body and tip retainer, slotted strainer, core, and orifice disc. Model D spray tip features a disc and core type construction in stainless steel, brass or tungsten carbide for excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
The UniJet spray tips feature a solid, cone-shaped spray pattern with a round impact area. When combined with a UniJet System, complete nozzle assemblies can include a nozzle body and tip retainer, slotted strainer, core, and orifice disc. Model D spray tip features a disc and core type construction in stainless steel, brass or tungsten carbide for excellent wear resistance.

The UniJet spray tips feature a solid, cone-shaped spray pattern with a round impact area. When combined with a UniJet System, complete nozzle assemblies can include a nozzle body and tip retainer, slotted strainer, core, and orifice disc.

  • Model D spray tip features a disc and core type construction in stainless steel, brass or tungsten carbide for excellent wear resistance.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number D10-56HSS
Media Chemical; Water
Flow 84 to 388 GPH (88.33 to 408 ml/sec)
Maximum Pressure 10 to 300 psi (7.04 to 211 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 3/4 in. Size and 5 in. Length Bore Tip|Master File - I218668 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details