EXAIR HollowStream Cone Liquid Atomizing Nozzles 1/8 NPT

Description
EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid than their full cone counterparts. Their design is vaneless, which creates wide open internal features to resist clogging and can work well with liquids containing particulate. They produce a uniform distribution in a hollow cone ring pattern. Their right-angle design is compact and operates up to 250 PSI liquid pressure. They are commonly used with liquids like water, rinse aids or detergents but are also effective with chemicals, pesticides and herbicides. Adjustment of the liquid flow rate is done by varying liquid pressure. Applications Cooling, coating Quenching Dust suppression Washing, rinsing Foam breaking Slurry spraying Sanitizing, degreasing Lubricating Advantages Lower liquid flow rates compared to full cone counterparts Increase surface area coverage Increase liquid volume on your target All stainless steel construction Compact footprint, versatile
Request a Quote
Description
EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid than their full cone counterparts. Their design is vaneless, which creates wide open internal features to resist clogging and can work well with liquids containing particulate. They produce a uniform distribution in a hollow cone ring pattern. Their right-angle design is compact and operates up to 250 PSI liquid pressure. They are commonly used with liquids like water, rinse aids or detergents but are also effective with chemicals, pesticides and herbicides. Adjustment of the liquid flow rate is done by varying liquid pressure. Applications Cooling, coating Quenching Dust suppression Washing, rinsing Foam breaking Slurry spraying Sanitizing, degreasing Lubricating Advantages Lower liquid flow rates compared to full cone counterparts Increase surface area coverage Increase liquid volume on your target All stainless steel construction Compact footprint, versatile
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HollowStream Cone Liquid Atomizing Nozzles - 1/8 NPT - EXAIR
Cincinnati, OH, United States
HollowStream Cone Liquid Atomizing Nozzles
1/8 NPT
HollowStream Cone Liquid Atomizing Nozzles 1/8 NPT
EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid than their full cone counterparts. Their design is vaneless, which creates wide open internal features to resist clogging and can work well with liquids containing particulate. They produce a uniform distribution in a hollow cone ring pattern. Their right-angle design is compact and operates up to 250 PSI liquid pressure. They are commonly used with liquids like water, rinse aids or detergents but are also effective with chemicals, pesticides and herbicides. Adjustment of the liquid flow rate is done by varying liquid pressure. Applications Cooling, coating Quenching Dust suppression Washing, rinsing Foam breaking Slurry spraying Sanitizing, degreasing Lubricating Advantages Lower liquid flow rates compared to full cone counterparts Increase surface area coverage Increase liquid volume on your target All stainless steel construction Compact footprint, versatile

EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid than their full cone counterparts. Their design is vaneless, which creates wide open internal features to resist clogging and can work well with liquids containing particulate. They produce a uniform distribution in a hollow cone ring pattern. Their right-angle design is compact and operates up to 250 PSI liquid pressure. They are commonly used with liquids like water, rinse aids or detergents but are also effective with chemicals, pesticides and herbicides. Adjustment of the liquid flow rate is done by varying liquid pressure.

Applications

  • Cooling, coating
  • Quenching
  • Dust suppression
  • Washing, rinsing
  • Foam breaking
  • Slurry spraying
  • Sanitizing, degreasing
  • Lubricating

Advantages

  • Lower liquid flow rates compared to full cone counterparts
  • Increase surface area coverage
  • Increase liquid volume on your target
  • All stainless steel construction
  • Compact footprint, versatile
Supplier's Site

Technical Specifications

  EXAIR
Product Category Nozzles
Product Number 1/8 NPT
Product Name HollowStream Cone Liquid Atomizing Nozzles
Media Chemical; Water
Application Cleaning; Painting; Cooling
Flow 3 to 60 GPH (3.15 to 63.09 ml/sec)
Maximum Pressure 60 psi (42.23 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

HollowStream Cone Liquid Atomizing Nozzles - 1/4 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 3/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 600 to 1020 GPH (631 to 1073 ml/sec)
View Details