Vaneless FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area, as well as completely unrestricted internal flow passages with no vane.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/8GANV-23 |
| Media | Chemical; Water |
| Flow | 100 to 398 GPH (105 to 418 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Solid Cone |