Spraying Systems Co. B3/8BSJ-6082

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex design.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8BSJ-6082
Media Chemical; Water
Flow 348 to 3112 GPH (366 to 3272 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 126 to 240 GPH (132 to 252 ml/sec)
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details