Spraying Systems Co. B1/8HH-KY4

Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.
Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar).

  • Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading.
  • Installation and removal can be handled with a standard socket wrench.
  • Standard hex and flange make tightening and loosening the nozzle easy.
  • Available with a removable strainer to guard against nozzle wear.
  • KYNAR nozzles are FDA compliant.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8HH-KY4
Media Chemical; Water
Flow 24 to 67.64 GPH (25.24 to 71.12 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details