EXAIR 2" Super Air Nozzle

Description
EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide, forceful stream of high velocity, laminar airflow. Air consumption and noise are minimal. The airflow of the 2" High Power Super Air Nozzle cannot be blocked and meets OSHA standards 29 CFR - 1910.95(a) and 1910.242(b). The Model HP1125 High Power 2" Super Air Nozzle has a .025" (0.64mm) air gap opening that is set with a stainless steel shim positioned between the cap and the body. The thick stainless steel shim creates a larger air gap opening to increase the force and flow. Model HP1125 has a zinc aluminum construction. Model HP1125SS is constructed of durable Type 316 stainless steel and is ideal for high temperature, food processing, corrosive and pharmaceutical applications.
Request a Quote
Description
EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide, forceful stream of high velocity, laminar airflow. Air consumption and noise are minimal. The airflow of the 2" High Power Super Air Nozzle cannot be blocked and meets OSHA standards 29 CFR - 1910.95(a) and 1910.242(b). The Model HP1125 High Power 2" Super Air Nozzle has a .025" (0.64mm) air gap opening that is set with a stainless steel shim positioned between the cap and the body. The thick stainless steel shim creates a larger air gap opening to increase the force and flow. Model HP1125 has a zinc aluminum construction. Model HP1125SS is constructed of durable Type 316 stainless steel and is ideal for high temperature, food processing, corrosive and pharmaceutical applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2
Cincinnati, OH, United States
2" Super Air Nozzle
2" Super Air Nozzle
EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide, forceful stream of high velocity, laminar airflow. Air consumption and noise are minimal. The airflow of the 2" High Power Super Air Nozzle cannot be blocked and meets OSHA standards 29 CFR - 1910.95(a) and 1910.242(b). The Model HP1125 High Power 2" Super Air Nozzle has a .025" (0.64mm) air gap opening that is set with a stainless steel shim positioned between the cap and the body. The thick stainless steel shim creates a larger air gap opening to increase the force and flow. Model HP1125 has a zinc aluminum construction. Model HP1125SS is constructed of durable Type 316 stainless steel and is ideal for high temperature, food processing, corrosive and pharmaceutical applications.

EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide, forceful stream of high velocity, laminar airflow. Air consumption and noise are minimal.

The airflow of the 2" High Power Super Air Nozzle cannot be blocked and meets OSHA standards 29 CFR - 1910.95(a) and 1910.242(b). The Model HP1125 High Power 2" Super Air Nozzle has a .025" (0.64mm) air gap opening that is set with a stainless steel shim positioned between the cap and the body. The thick stainless steel shim creates a larger air gap opening to increase the force and flow.

Model HP1125 has a zinc aluminum construction. Model HP1125SS is constructed of durable Type 316 stainless steel and is ideal for high temperature, food processing, corrosive and pharmaceutical applications.

Supplier's Site

Technical Specifications

  EXAIR
Product Category Nozzles
Product Name 2" Super Air Nozzle
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

No Drip Internal Mix 360 Degree Hollow Circular Pattern Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 150 GPH (158 ml/sec)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 3/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 600 to 1020 GPH (631 to 1073 ml/sec)
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/4 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details