Spraying Systems Co. 3/8GG-SS18SQ

Description
Smaller capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 40º to 82º. They produce a uniform spray of medium to large drops across their entire spray area and over a wide range of pressures and flow rates. This uniform spray distribution is the result of a unique vane design with large flow passages and superior spray control characteristics. Well suited for installations requiring complete coverage of rectangular areas or spray zones. Model G-SQ and GG-SQ nozzles feature removable caps and vanes that allow the removal and inspection of these components without the removal of the nozzle body from its header or manifold. The sides of the square spray pattern are offset approximately 20º to 25º from the groove positions of the nozzles, depending upon spraying pressure and spray distance.
Description
Smaller capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 40º to 82º. They produce a uniform spray of medium to large drops across their entire spray area and over a wide range of pressures and flow rates. This uniform spray distribution is the result of a unique vane design with large flow passages and superior spray control characteristics. Well suited for installations requiring complete coverage of rectangular areas or spray zones. Model G-SQ and GG-SQ nozzles feature removable caps and vanes that allow the removal and inspection of these components without the removal of the nozzle body from its header or manifold. The sides of the square spray pattern are offset approximately 20º to 25º from the groove positions of the nozzles, depending upon spraying pressure and spray distance.

Suppliers

Company
Product
Description
Supplier Links
Smaller capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 40º to 82º. They produce a uniform spray of medium to large drops across their entire spray area and over a wide range of pressures and flow rates. This uniform spray distribution is the result of a unique vane design with large flow passages and superior spray control characteristics. Well suited for installations requiring complete coverage of rectangular areas or spray zones. Model G-SQ and GG-SQ nozzles feature removable caps and vanes that allow the removal and inspection of these components without the removal of the nozzle body from its header or manifold. The sides of the square spray pattern are offset approximately 20º to 25º from the groove positions of the nozzles, depending upon spraying pressure and spray distance.

Smaller capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 40º to 82º. They produce a uniform spray of medium to large drops across their entire spray area and over a wide range of pressures and flow rates. This uniform spray distribution is the result of a unique vane design with large flow passages and superior spray control characteristics.

  • Well suited for installations requiring complete coverage of rectangular areas or spray zones. Model G-SQ and GG-SQ nozzles feature removable caps and vanes that allow the removal and inspection of these components without the removal of the nozzle body from its header or manifold.
  • The sides of the square spray pattern are offset approximately 20º to 25º from the groove positions of the nozzles, depending upon spraying pressure and spray distance.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8GG-SS18SQ
Media Chemical; Water
Flow 150 to 672 GPH (158 to 706 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
1/2 in. Hose Size Aluminum Nozzle Holder (NPS Threads)|Master File - NH-AL050 - Kuriyama of America, Inc.
Specs
Maximum Pressure 150 psi (106 m H2O)
Material Aluminum
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details