Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors SGNMNC3101K

Description
CAP TRIM 1-10PF 1500V CHAS MNT
Description
CAP TRIM 1-10PF 1500V CHAS MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The SGNMNC3101K is a variable capacitor trimmer from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 1.00 to 10.00 pF, with a minimum quality factor (Q) of 2,000. The rated DC working voltage is 1,500 V, and it can withstand dielectric voltages up to 3,000 V. This component is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as cryogenic projects. Customization options include extended shaft, cryogenic versions, and no lead options.

Datasheet Summary
Powered by GS/AI

The SGNMNC3101K is a variable capacitor trimmer from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 1.00 to 10.00 pF, with a minimum quality factor (Q) of 2,000. The rated DC working voltage is 1,500 V, and it can withstand dielectric voltages up to 3,000 V. This component is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as cryogenic projects. Customization options include extended shaft, cryogenic versions, and no lead options.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - SGNMNC3101K - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
SGNMNC3101K
Trimmers, Variable Capacitors SGNMNC3101K
CAP TRIM 1-10PF 1500V CHAS MNT

CAP TRIM 1-10PF 1500V CHAS MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number SGNMNC3101K
Product Name Trimmers, Variable Capacitors
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details