The SGNMNC2356 is a variable capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 3.5 to 35 pF, with a minimum quality factor (Q) of 600. The rated DC working voltage is 6,000 V, and it can withstand a dielectric voltage of up to 12,000 V. This capacitor is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT. It is suitable for use in MRI and NMR coils, as well as in transmitting and receiving sections of MRI and NMR machines, making it ideal for cryogenic projects. Customization options include an extended shaft, cryogenic versions, and no lead options.
CAP TRIM 3.5-35PF 6000V CHAS MNT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SGNMNC2356 |
| Product Name | Trimmers, Variable Capacitors |
| Capacitance Type | Variable |