Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors SGNMNC2106NLS

Description
CAP TRIM 1-10PF 6000V CHAS MNT
Description
CAP TRIM 1-10PF 6000V CHAS MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The SGNMNC2106NLS is a variable capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 1.00 to 10.00 pF and a minimum quality factor (Q) of 3,000. The rated DC working voltage is 6,000 V, with a dielectric withstanding voltage of 12,000 V. This capacitor is internally sealed to withstand external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as in transmitting and receiving sections of MRI and NMR machines. The product also offers customization options, including an extended shaft, cryogenic versions, and no lead options.

Datasheet Summary
Powered by GS/AI

The SGNMNC2106NLS is a variable capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 1.00 to 10.00 pF and a minimum quality factor (Q) of 3,000. The rated DC working voltage is 6,000 V, with a dielectric withstanding voltage of 12,000 V. This capacitor is internally sealed to withstand external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as in transmitting and receiving sections of MRI and NMR machines. The product also offers customization options, including an extended shaft, cryogenic versions, and no lead options.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - SGNMNC2106NLS - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
SGNMNC2106NLS
Trimmers, Variable Capacitors SGNMNC2106NLS
CAP TRIM 1-10PF 6000V CHAS MNT

CAP TRIM 1-10PF 6000V CHAS MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number SGNMNC2106NLS
Product Name Trimmers, Variable Capacitors
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details