Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors SGNMNC1056E

Description
CAP TRIM 0.5-5PF 6000V CHAS MNT
Description
CAP TRIM 0.5-5PF 6000V CHAS MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The SGNMNC1056E is a variable capacitor trimmer from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 0.50 to 5.00 pF, with a minimum quality factor (Q) of 2,000. The rated DC working voltage is 6,000 V, and it can withstand dielectric voltages up to 12,000 V. This model is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as in cryogenic projects. The product also offers customization options, including an extended shaft and a cryogenic version.

Datasheet Summary
Powered by GS/AI

The SGNMNC1056E is a variable capacitor trimmer from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 0.50 to 5.00 pF, with a minimum quality factor (Q) of 2,000. The rated DC working voltage is 6,000 V, and it can withstand dielectric voltages up to 12,000 V. This model is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as in cryogenic projects. The product also offers customization options, including an extended shaft and a cryogenic version.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - SGNMNC1056E - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
SGNMNC1056E
Trimmers, Variable Capacitors SGNMNC1056E
CAP TRIM 0.5-5PF 6000V CHAS MNT

CAP TRIM 0.5-5PF 6000V CHAS MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number SGNMNC1056E
Product Name Trimmers, Variable Capacitors
Capacitance Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details