18 ~ 300pF Trimmer Capacitor 150V Top Through Hole
CAP TRIMMER 18-300PF 150V TH
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SG9057-ND | GZN30100 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 1.80E-5 to 3.00E-4 microF | 1.80E-5 to 3.00E-4 microF |