Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GYC65004 GYC65004

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 771081-GYC65004 Series: FILMTRIM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top and Bottom Adjustment Family Name: SG-402H.1 Capacitance Range: 4.5 ~ 65pF Categories: Capacitors Dimension: Round - 0.433" Dia (11.00mm) Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 100V Introduction Date: April 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 771081-GYC65004 Series: FILMTRIM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top and Bottom Adjustment Family Name: SG-402H.1 Capacitance Range: 4.5 ~ 65pF Categories: Capacitors Dimension: Round - 0.433" Dia (11.00mm) Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 100V Introduction Date: April 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GYC65004 - 771081-GYC65004 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GYC65004
771081-GYC65004
Trimmers, Variable Capacitors - GYC65004 771081-GYC65004
Manufacturer: Sprague-Goodman Win Source Part Number: 771081-GYC65004 Series: FILMTRIM Packaging: Bulk Mounting Style: Through Hole Features: General Adjustment Type: Top and Bottom Adjustment Family Name: SG-402H.1 Capacitance Range: 4.5 ~ 65pF Categories: Capacitors Dimension: Round - 0.433" Dia (11.00mm) Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 100V Introduction Date: April 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 771081-GYC65004
Series: FILMTRIM
Packaging: Bulk
Mounting Style: Through Hole
Features: General
Adjustment Type: Top and Bottom Adjustment
Family Name: SG-402H.1
Capacitance Range: 4.5 ~ 65pF
Categories: Capacitors
Dimension: Round - 0.433" Dia (11.00mm)
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 100V
Introduction Date: April 15, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GYC65004 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GYC65004
Trimmers, Variable Capacitors GYC65004
CAP TRIMMER 4.5-65PF 100V TH

CAP TRIMMER 4.5-65PF 100V TH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Trimmer / Variable Capacitors
GYC65004
Trimmer / Variable Capacitors GYC65004
Trimmer / Variable Capacitors 4.5-65PF 100V TH CAP TRIMMER

Trimmer / Variable Capacitors 4.5-65PF 100V TH CAP TRIMMER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 771081-GYC65004 GYC65004 GYC65004
Product Name Trimmers, Variable Capacitors - GYC65004 Trimmers, Variable Capacitors Trimmer / Variable Capacitors
Capacitance Range 4.50E-6 to 6.50E-5 microF 4.50E-6 to 6.50E-5 microF
WVDC 100 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details