The GXT75000 is a variable capacitor trimmer from Lingto Electronic Limited, designed for applications requiring precise capacitance adjustments. It features a capacitance range of 6 to 75 pF and operates at a voltage rating of 200 VDC. The dielectric withstand voltage is rated at 300 VDC, ensuring reliability under high voltage conditions. The capacitor exhibits low contact resistance, with a maximum of 0.010 Ohms, and a minimum insulation resistance of 104 megohms. This model is characterized by a linear capacitance change with rotation, allowing for accurate tuning. It is suitable for various applications, including mobile radios, transmitters, and electronic instruments. The operating temperature range is from -40°C to +125°C, making it versatile for different environmental conditions. The compact design and low cost make it an attractive option for both commercial and industrial applications.
CAP TRIMMER 6-75PF 200V TH
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GXT75000 |
| Product Name | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor |