Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GXD38000 GXD38000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1032180-GXD38000 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 3.5 to 38pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1032180-GXD38000 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 3.5 to 38pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GXD38000 - 1032180-GXD38000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GXD38000
1032180-GXD38000
Trimmers, Variable Capacitors - GXD38000 1032180-GXD38000
Manufacturer: Sprague-Goodman Win Source Part Number: 1032180-GXD38000 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.433" (11.00mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 3.5 to 38pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1032180-GXD38000
Packaging: Bulk
Features: General Purpose
Voltage Rating: 100V
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Adjustment Type: Side Adjustment
Capacitance Range: 3.5 to 38pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GXD38000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GXD38000
Trimmers, Variable Capacitors GXD38000
CAP TRIMMER 3.5-38PF 100V TH

CAP TRIMMER 3.5-38PF 100V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1032180-GXD38000 GXD38000
Product Name Trimmers, Variable Capacitors - GXD38000 Trimmers, Variable Capacitors
Capacitance Range 3.50E-6 to 3.80E-5 microF 3.50E-6 to 3.80E-5 microF
WVDC 100 volts
WVAC 100 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers