Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors GUN1R200

Description
0.3 ~ 1.2pF Trimmer Capacitor 500V Through Hole
Request a Quote
Description
0.3 ~ 1.2pF Trimmer Capacitor 500V Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GUN1R200 is a variable capacitor trimmer designed for high-frequency applications, featuring a capacitance range of 0.3 to 1.2 pF and a rated voltage of 500 VDC. It is constructed with a sapphire dielectric, which provides very high Q factors at UHF and microwave frequencies, ensuring stability over temperature and voltage variations. The device is designed to meet MIL-C-14409D specifications and offers precision adjustment with 4000 minimum Q at 250 MHz. The GUN1R200 is suitable for applications such as stable oscillators, frequency multipliers, and tuning cavities. Its compact size and various mounting styles make it versatile for different RF structures.

Datasheet Summary
Powered by GS/AI

The GUN1R200 is a variable capacitor trimmer designed for high-frequency applications, featuring a capacitance range of 0.3 to 1.2 pF and a rated voltage of 500 VDC. It is constructed with a sapphire dielectric, which provides very high Q factors at UHF and microwave frequencies, ensuring stability over temperature and voltage variations. The device is designed to meet MIL-C-14409D specifications and offers precision adjustment with 4000 minimum Q at 250 MHz. The GUN1R200 is suitable for applications such as stable oscillators, frequency multipliers, and tuning cavities. Its compact size and various mounting styles make it versatile for different RF structures.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - SG9255-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
SG9255-ND
Trimmers, Variable Capacitors SG9255-ND
0.3 ~ 1.2pF Trimmer Capacitor 500V Through Hole

0.3 ~ 1.2pF Trimmer Capacitor 500V Through Hole

Buy Now Datasheet
Trimmers, Variable Capacitors - GUN1R200 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GUN1R200
Trimmers, Variable Capacitors GUN1R200
CAP TRIMMER 0.3-1.2PF 500V TH

CAP TRIMMER 0.3-1.2PF 500V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number SG9255-ND GUN1R200
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable Variable
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.00E-7 to 1.20E-6 microF 3.00E-7 to 1.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details