Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMD20000 GMD20000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075714-GMD20000 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.720" (18.30mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 2.5 to 7pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1075714-GMD20000 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.720" (18.30mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 2.5 to 7pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMD20000 - 1075714-GMD20000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMD20000
1075714-GMD20000
Trimmers, Variable Capacitors - GMD20000 1075714-GMD20000
Manufacturer: Sprague-Goodman Win Source Part Number: 1075714-GMD20000 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.720" (18.30mm) Mounting: Through Hole Adjustment Type: Side Adjustment Capacitance Range: 2.5 to 7pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 1075714-GMD20000
Packaging: Bulk
Features: General Purpose
Voltage Rating: 175V
Height - Seated (Max): 0.720" (18.30mm)
Mounting: Through Hole
Adjustment Type: Side Adjustment
Capacitance Range: 2.5 to 7pF
Categories: Capacitors
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GMD20000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMD20000
Trimmers, Variable Capacitors GMD20000
CAP TRIMMER 2.5-7PF 175V TH

CAP TRIMMER 2.5-7PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1075714-GMD20000 GMD20000
Product Name Trimmers, Variable Capacitors - GMD20000 Trimmers, Variable Capacitors
Capacitance Range 2.50E-6 to 7.00E-6 microF 2.50E-6 to 7.00E-6 microF
WVDC 175 volts
WVAC 175 volts
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers