Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GMA31400 GMA31400

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1011121-GMA31400 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 220 to 650pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1011121-GMA31400 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 220 to 650pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GMA31400 - 1011121-GMA31400 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GMA31400
1011121-GMA31400
Trimmers, Variable Capacitors - GMA31400 1011121-GMA31400
Manufacturer: Sprague-Goodman Win Source Part Number: 1011121-GMA31400 Packaging: Bulk Features: General Purpose Voltage Rating: 175V Height - Seated (Max): 0.780" (19.80mm) Mounting: Through Hole Adjustment Type: Top Adjustment Capacitance Range: 220 to 650pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Sprague-Goodman
Win Source Part Number: 1011121-GMA31400
Packaging: Bulk
Features: General Purpose
Voltage Rating: 175V
Height - Seated (Max): 0.780" (19.80mm)
Mounting: Through Hole
Adjustment Type: Top Adjustment
Capacitance Range: 220 to 650pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmers, Variable Capacitors - GMA31400 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GMA31400
Trimmers, Variable Capacitors GMA31400
CAP TRIMMER 220-650PF 175V TH

CAP TRIMMER 220-650PF 175V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1011121-GMA31400 GMA31400
Product Name Trimmers, Variable Capacitors - GMA31400 Trimmers, Variable Capacitors
Capacitance Range 2.20E-4 to 6.50E-4 microF 2.20E-4 to 6.50E-4 microF
WVDC 175 volts
WVAC 175 volts
Mounting Style Through Hole Bracket; Bracket Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details