Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GKY30056 GKY30056

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1010593-GKY30056 Packaging: Reel - TR Features: Low Profile Voltage Rating: 50V Height - Seated (Max): 0.045" (1.14mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 5.5 to 30pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 1010593-GKY30056 Packaging: Reel - TR Features: Low Profile Voltage Rating: 50V Height - Seated (Max): 0.045" (1.14mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 5.5 to 30pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GKY30056 - 1010593-GKY30056 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GKY30056
1010593-GKY30056
Trimmers, Variable Capacitors - GKY30056 1010593-GKY30056
Manufacturer: Sprague-Goodman Win Source Part Number: 1010593-GKY30056 Packaging: Reel - TR Features: Low Profile Voltage Rating: 50V Height - Seated (Max): 0.045" (1.14mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 5.5 to 30pF Categories: Capacitors Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Sprague-Goodman
Win Source Part Number: 1010593-GKY30056
Packaging: Reel - TR
Features: Low Profile
Voltage Rating: 50V
Height - Seated (Max): 0.045" (1.14mm)
Mounting: SMD (SMT)
Adjustment Type: Top Adjustment
Capacitance Range: 5.5 to 30pF
Categories: Capacitors
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmers, Variable Capacitors - GKY30056 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GKY30056
Trimmers, Variable Capacitors GKY30056
CAP TRIMMER 5.5-30PF 50V SMD

CAP TRIMMER 5.5-30PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1010593-GKY30056 GKY30056
Product Name Trimmers, Variable Capacitors - GKY30056 Trimmers, Variable Capacitors
Capacitance Range 5.50E-6 to 3.00E-5 microF 5.50E-6 to 3.00E-5 microF
WVDC 50 volts
WVAC 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details