Sprague-Goodman Electronics, Inc. Capacitors - Trimmers, Variable Capacitors GKG20086-05

Description
Win Source Part Number: 1060790-GKG20086-05 Category: Capacitors>Trimmers, Variable Capacitors Series: SURFTRIM® GKG Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 100 V Q @ Freq: 500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Other Names: SG9121TR,SG9121-ND,S G9121CT,GKG20086-05- ND,SG9121DKR,SG9121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1060790-GKG20086-05 Category: Capacitors>Trimmers, Variable Capacitors Series: SURFTRIM® GKG Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 100 V Q @ Freq: 500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Other Names: SG9121TR,SG9121-ND,S G9121CT,GKG20086-05- ND,SG9121DKR,SG9121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1060790-GKG20086-05 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1060790-GKG20086-05
Capacitors - Trimmers, Variable Capacitors 1060790-GKG20086-05
Win Source Part Number: 1060790-GKG20086-05 Category: Capacitors>Trimmers, Variable Capacitors Series: SURFTRIM® GKG Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 100 V Q @ Freq: 500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Mfr: Sprague-Goodman Other Names: SG9121TR,SG9121-ND,S G9121CT,GKG20086-05- ND,SG9121DKR,SG9121 Product Status: Obsolete

Win Source Part Number: 1060790-GKG20086-05
Category: Capacitors>Trimmers, Variable Capacitors
Series: SURFTRIM® GKG
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 100 V
Q @ Freq: 500 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 4.5 ~ 20pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Sprague-Goodman
Other Names: SG9121TR,SG9121-ND,SG9121CT,GKG20086-05-ND,SG9121DKR,SG9121
Product Status: Obsolete

Buy Now Datasheet
Trimmers, Variable Capacitors - GKG20086-05 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GKG20086-05
Trimmers, Variable Capacitors GKG20086-05
CAP TRIM 4.5-20PF 100V SMD

CAP TRIM 4.5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1060790-GKG20086-05 GKG20086-05
Product Name Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 4.50E-6 to 2.00E-5 microF 4.50E-6 to 2.00E-5 microF
WVDC 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details