Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors - GEL28000 GEL28000

Description
Manufacturer: Sprague-Goodman Win Source Part Number: 773722-GEL28000 Packaging: Bulk Mounting Style: Through Hole Features: Sealed Adjustment Type: Side Adjustment Capacitance Range: 1 ~ 28pF Categories: Capacitors Dimension: 0.312" Dia x 1.020" L (7.92mm x 25.91mm) Voltage Rating DC: 1000V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sprague-Goodman Win Source Part Number: 773722-GEL28000 Packaging: Bulk Mounting Style: Through Hole Features: Sealed Adjustment Type: Side Adjustment Capacitance Range: 1 ~ 28pF Categories: Capacitors Dimension: 0.312" Dia x 1.020" L (7.92mm x 25.91mm) Voltage Rating DC: 1000V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GEL28000 - 773722-GEL28000 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - GEL28000
773722-GEL28000
Trimmers, Variable Capacitors - GEL28000 773722-GEL28000
Manufacturer: Sprague-Goodman Win Source Part Number: 773722-GEL28000 Packaging: Bulk Mounting Style: Through Hole Features: Sealed Adjustment Type: Side Adjustment Capacitance Range: 1 ~ 28pF Categories: Capacitors Dimension: 0.312" Dia x 1.020" L (7.92mm x 25.91mm) Voltage Rating DC: 1000V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Sprague-Goodman
Win Source Part Number: 773722-GEL28000
Packaging: Bulk
Mounting Style: Through Hole
Features: Sealed
Adjustment Type: Side Adjustment
Capacitance Range: 1 ~ 28pF
Categories: Capacitors
Dimension: 0.312" Dia x 1.020" L (7.92mm x 25.91mm)
Voltage Rating DC: 1000V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmers, Variable Capacitors - GEL28000 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GEL28000
Trimmers, Variable Capacitors GEL28000
CAP TRIMMER 1-28PF 1000V TH

CAP TRIMMER 1-28PF 1000V TH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 773722-GEL28000 GEL28000
Product Name Trimmers, Variable Capacitors - GEL28000 Trimmers, Variable Capacitors
Capacitance Range 1.00E-6 to 2.80E-5 microF 1.00E-6 to 2.80E-5 microF
WVDC 1000 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers