Sprague-Goodman Electronics, Inc. Trimmers, Variable Capacitors GAA10002

Description
CAP TRIMMER 1-10PF 250V PNL MNT
Description
CAP TRIMMER 1-10PF 250V PNL MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The GAA10002 is a variable capacitor trimmer designed for applications in VHF, UHF, and microwave frequencies, including amplifiers, oscillators, filters, and RF appliances. It features a capacitance range of 1 to 10 pF and operates at a working voltage of 250 VDC, with a test voltage of 500 VDC. The device is constructed to meet military specifications (MIL-C-14409D) and offers high Q performance, with a Q factor greater than 5000 at 100 MHz. The operating temperature range is from -65°C to +125°C, ensuring reliability in extreme conditions. The trimmer has excellent stability and a multiturn resolution, allowing for precise adjustments. It also withstands significant mechanical stress, with a vibration rating of 60 g and shock resistance of 1500 g. The recommended soldering temperature is capped at 275°C, and care should be taken to avoid over-torquing the rotor once maximum capacitance is reached. This product is suitable for military and aerospace environments, making it a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The GAA10002 is a variable capacitor trimmer designed for applications in VHF, UHF, and microwave frequencies, including amplifiers, oscillators, filters, and RF appliances. It features a capacitance range of 1 to 10 pF and operates at a working voltage of 250 VDC, with a test voltage of 500 VDC. The device is constructed to meet military specifications (MIL-C-14409D) and offers high Q performance, with a Q factor greater than 5000 at 100 MHz. The operating temperature range is from -65°C to +125°C, ensuring reliability in extreme conditions. The trimmer has excellent stability and a multiturn resolution, allowing for precise adjustments. It also withstands significant mechanical stress, with a vibration rating of 60 g and shock resistance of 1500 g. The recommended soldering temperature is capped at 275°C, and care should be taken to avoid over-torquing the rotor once maximum capacitance is reached. This product is suitable for military and aerospace environments, making it a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - GAA10002 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
GAA10002
Trimmers, Variable Capacitors GAA10002
CAP TRIMMER 1-10PF 250V PNL MNT

CAP TRIMMER 1-10PF 250V PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number GAA10002
Product Name Trimmers, Variable Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details